interlight MX3 MINIBIKE G4647 COMPATIBLE BATTERY
- 收藏
- 对比
MX3 MINIBIKE G4647 COMPATIBLE BATTERY
3101-MX3 MINIBIKE G4647 COMPATIBLE BATTERY
配件
--
大陆
立即发货

Replacement for Fisher Price MX3
1最小包装量--
MX3 MINIBIKE G4647 COMPATIBLE BATTERY详情
interlight MX3 MINIBIKE G4647 COMPATIBLE BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
Built-in diameter
152 - 157
With light source
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
可调节性
not adjustable
MX3 MINIBIKE G4647 COMPATIBLE BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。