interlight N550JK-CN015H BATTERY
- 收藏
- 对比
N550JK-CN015H BATTERY
3101-N550JK-CN015H BATTERY
配件
--
大陆
立即发货

Replacement for Asus N550JK-CN01
1最小包装量--
N550JK-CN015H BATTERY详情
interlight N550JK-CN015H BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
600
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
240 - 600
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
900 - 7200
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
N550JK-CN015H BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。