interlight N81 8GB
- 收藏
- 对比
N81 8GB详情
interlight N81 8GB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP68
Suitable for cable diameter
0 - 10.5
With strain relief
有
Material quality
Other
Suitable for cable gland
有
Model
Closed
Fire resistant
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
N81 8GB拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。