interlight NAUTIZ X2 BATTERY
- 收藏
- 对比
NAUTIZ X2 BATTERY
3101-NAUTIZ X2 BATTERY
配件
--
大陆
立即发货

Replacement for Handheld Nautiz
1最小包装量--
NAUTIZ X2 BATTERY详情
interlight NAUTIZ X2 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Grey
With front ring
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
NAUTIZ X2 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。