interlight NEXUS 25 YP-X5X
- 收藏
- 对比
NEXUS 25 YP-X5X
3101-NEXUS 25 YP-X5X
配件
--
大陆
立即发货

Replacement for Samsung Nexus 25
1最小包装量--
NEXUS 25 YP-X5X详情
interlight NEXUS 25 YP-X5X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2500 - 2500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
NEXUS 25 YP-X5X拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。