interlight NF2040HD24 BATTERY
- 收藏
- 对比
NF2040HD24 BATTERY
3101-NF2040HD24 BATTERY
配件
--
大陆
立即发货

Replacement for Bard Medsystems
1最小包装量--
NF2040HD24 BATTERY详情
interlight NF2040HD24 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Other
Voltage type
AC/DC
Degree of protection (IP)
IP65
Construction type
Other
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
NF2040HD24 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。