interlight OT-C651 BATTERY
- 收藏
- 对比
OT-C651 BATTERY
3101-OT-C651 BATTERY
配件
--
大陆
立即发货

Replacement for Alcatel OT-C651
1最小包装量--
OT-C651 BATTERY详情
interlight OT-C651 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 35
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
配件类型
Replacement Battery
OT-C651 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。