interlight P81I
- 收藏
- 对比
P81I详情
interlight P81I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Ambient temperature
5 - 95
Connections
Compression ring
Material quality
Dezincification resistant brass (DZR)
Nominal diameter
1/2 inch (15)
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
P81I拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。