interlight P9000 XDT WHEELCHAIR BATTERY
- 收藏
- 对比
P9000 XDT WHEELCHAIR BATTERY
3101-P9000 XDT WHEELCHAIR BATTERY
配件
--
大陆
立即发货

Replacement for Invacare P9000 X
1最小包装量--
P9000 XDT WHEELCHAIR BATTERY详情
interlight P9000 XDT WHEELCHAIR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.008466 oz
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
RC
包装
弹药包
子类别
Resistors
技术
Metal Film
配件类型
Replacement Battery
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
P9000 XDT WHEELCHAIR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。