interlight PA-105 DIRECT-CONNECT ECG CABLES PINCH/GRABBER
- 收藏
- 对比
PA-105 DIRECT-CONNECT ECG CABLES PINCH/GRABBER
3101-PA-105 DIRECT-CONNECT ECG CABLES PINCH/GRABBER
特种电缆组件
--
大陆
立即发货

Replacement for Burdick PA-105 D
1最小包装量--
PA-105 DIRECT-CONNECT ECG CABLES PINCH/GRABBER详情
interlight PA-105 DIRECT-CONNECT ECG CABLES PINCH/GRABBER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
PA-105 DIRECT-CONNECT ECG CABLES PINCH/GRABBER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。