interlight PASSPORT 2 DIRECT-CONNECT SPO2 SENSOR
- 收藏
- 对比
PASSPORT 2 DIRECT-CONNECT SPO2 SENSOR
3101-PASSPORT 2 DIRECT-CONNECT SPO2 SENSOR
特种电缆组件
--
大陆
立即发货

Replacement for Mindray Datascop
1最小包装量--
PASSPORT 2 DIRECT-CONNECT SPO2 SENSOR详情
interlight PASSPORT 2 DIRECT-CONNECT SPO2 SENSOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Pitch thread
1.5
Surface protection
Other
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
11
Degree of protection (IP)
IP55
Explosion-tested version
无
With locknut
无
Thread type
Metric
With strain relief
无
Nominal thread size metric/PG
16
Wrench width
20
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
无
Model
Straight
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
PASSPORT 2 DIRECT-CONNECT SPO2 SENSOR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。