interlight PC3000 FILM CAMERA BATTERY
- 收藏
- 对比
PC3000 FILM CAMERA BATTERY
3101-PC3000 FILM CAMERA BATTERY
配件
--
大陆
立即发货

Replacement for Premier PC3000 F
1最小包装量--
PC3000 FILM CAMERA BATTERY详情
interlight PC3000 FILM CAMERA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
500 - 500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 50
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
50
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PC3000 FILM CAMERA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。