interlight PCA MICRO INFUSOR 4100 BATTERY
- 收藏
- 对比
PCA MICRO INFUSOR 4100 BATTERY
3101-PCA MICRO INFUSOR 4100 BATTERY
配件
--
大陆
立即发货

Replacement for Abbott Pca Micro
1最小包装量--
PCA MICRO INFUSOR 4100 BATTERY详情
interlight PCA MICRO INFUSOR 4100 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Ambient temperature
-10 - 55
Voltage type
DC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Suitable for safety functions
有
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PCA MICRO INFUSOR 4100 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。