interlight PDA-326LI
- 收藏
- 对比
PDA-326LI详情
interlight PDA-326LI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
24
Core colour
Several
Low smoke (according to EN 61034-2)
无
Core identification
Colour
Outer diameter approx.
4.3
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-25 - 90
Flame retardant
无
厂商
Interlight
Product Status
活跃
Package
零售包装
系列
-
配件类型
Replacement Battery
PDA-326LI拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。