interlight PEUGEOT 307 YEAR 2007 BATTERY
- 收藏
- 对比
PEUGEOT 307 YEAR 2007 BATTERY
3101-PEUGEOT 307 YEAR 2007 BATTERY
配件
--
大陆
立即发货

Replacement for Peugeot Peugeot
1最小包装量--
PEUGEOT 307 YEAR 2007 BATTERY详情
interlight PEUGEOT 307 YEAR 2007 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Tinned
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
6.3
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2
Min. permitted bending radius, stationary application/permanent installation
37.8
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PEUGEOT 307 YEAR 2007 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。