interlight PITBULL 1442CC MOTORCYCLE BATTERY
- 收藏
- 对比
PITBULL 1442CC MOTORCYCLE BATTERY
3101-PITBULL 1442CC MOTORCYCLE BATTERY
配件
--
大陆
立即发货

Replacement for Big Dog Pitbull
1最小包装量--
PITBULL 1442CC MOTORCYCLE BATTERY详情
interlight PITBULL 1442CC MOTORCYCLE BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
960 - 1600
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 160
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PITBULL 1442CC MOTORCYCLE BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。