interlight PORTAPAK 80 ECG TRUNK CABLES MOLDED DIN STYLE
- 收藏
- 对比
PORTAPAK 80 ECG TRUNK CABLES MOLDED DIN STYLE
3101-PORTAPAK 80 ECG TRUNK CABLES MOLDED DIN STYLE
特种电缆组件
--
大陆
立即发货

Replacement for Invivo Portapak
1最小包装量--
PORTAPAK 80 ECG TRUNK CABLES MOLDED DIN STYLE详情
interlight PORTAPAK 80 ECG TRUNK CABLES MOLDED DIN STYLE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
PORTAPAK 80 ECG TRUNK CABLES MOLDED DIN STYLE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。