interlight PRESARIO 2103EA ADAPTER
- 收藏
- 对比
PRESARIO 2103EA ADAPTER
3101-PRESARIO 2103EA ADAPTER
配件
--
大陆
立即发货

Replacement for Compaq Presario
1最小包装量--
PRESARIO 2103EA ADAPTER详情
interlight PRESARIO 2103EA ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
47
Voltage type
AC/DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 50
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
配件类型
Replacement Battery
PRESARIO 2103EA ADAPTER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。