interlight PRESARIO B1817TU
- 收藏
- 对比
PRESARIO B1817TU
3101-PRESARIO B1817TU
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
PRESARIO B1817TU详情
interlight PRESARIO B1817TU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
有
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PRESARIO B1817TU拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。