interlight PRESARIO B2800
- 收藏
- 对比
PRESARIO B2800
3101-PRESARIO B2800
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
PRESARIO B2800详情
interlight PRESARIO B2800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PRESARIO B2800拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。