interlight PRESARIO B2820 ADAPTER
- 收藏
- 对比
PRESARIO B2820 ADAPTER
3101-PRESARIO B2820 ADAPTER
配件
--
大陆
立即发货

Replacement for Compaq Presario
1最小包装量--
PRESARIO B2820 ADAPTER详情
interlight PRESARIO B2820 ADAPTER重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Plastic
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Suitable for safety functions
有
Explosion safety category for gas
None
Type of control element
Plunger
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PRESARIO B2820 ADAPTER拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。