interlight PRESS-MATE (NEW MODELS) NIBP CONNECTORS
- 收藏
- 对比
PRESS-MATE (NEW MODELS) NIBP CONNECTORS
3101-PRESS-MATE (NEW MODELS) NIBP CONNECTORS
特种电缆组件
--
大陆
立即发货

Replacement for Colin Medical In
1最小包装量--
PRESS-MATE (NEW MODELS) NIBP CONNECTORS详情
interlight PRESS-MATE (NEW MODELS) NIBP CONNECTORS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Overload release current setting
420 - 600
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
PRESS-MATE (NEW MODELS) NIBP CONNECTORS拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。