interlight PROBOOK 640 G2 BATTERY
- 收藏
- 对比
PROBOOK 640 G2 BATTERY
3101-PROBOOK 640 G2 BATTERY
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
PROBOOK 640 G2 BATTERY详情
interlight PROBOOK 640 G2 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
230 - 230
Number of auxiliary contacts as normally open contact
3
Voltage type for actuating
AC
Number of auxiliary contacts as normally closed contact
1
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
界面
无
配件类型
Replacement Battery
PROBOOK 640 G2 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。