interlight PRO P2520LA-XO0230G BATTERY
- 收藏
- 对比
PRO P2520LA-XO0230G BATTERY
3101-PRO P2520LA-XO0230G BATTERY
配件
--
大陆
立即发货

Replacement for Asus Pro P2520LA
1最小包装量--
PRO P2520LA-XO0230G BATTERY详情
interlight PRO P2520LA-XO0230G BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable with connector
Material housing
Metal
Voltage type
DC
Degree of protection (NEMA)
Other
SIL according to IEC 61508
None
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PRO P2520LA-XO0230G BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。