interlight PROTEC ELITE HP230 FLASHLIGHT BATTERY
- 收藏
- 对比
PROTEC ELITE HP230 FLASHLIGHT BATTERY
3101-PROTEC ELITE HP230 FLASHLIGHT BATTERY
配件
--
大陆
立即发货

Replacement for Nebo Protec Elit
1最小包装量--
PROTEC ELITE HP230 FLASHLIGHT BATTERY详情
interlight PROTEC ELITE HP230 FLASHLIGHT BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
配件类型
Replacement Battery
PROTEC ELITE HP230 FLASHLIGHT BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。