interlight PU404UF8250 8GB/256GB BATTERY
- 收藏
- 对比
PU404UF8250 8GB/256GB BATTERY
3101-PU404UF8250 8GB/256GB BATTERY
配件
--
大陆
立即发货

Replacement for Asus PU404UF8250
1最小包装量--
PU404UF8250 8GB/256GB BATTERY详情
interlight PU404UF8250 8GB/256GB BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pixels, horizontal
800
Degree of protection (IP), front side
IP67
Number of HW-interfaces serial TTY
0
Wall mounting/direct mounting
无
With touch screen
有
Rail mounting possible
无
Type of display
TFT
Number of pixels, vertical
480
With colour display
有
Number of HW-interfaces RS-232
0
Number of HW-interfaces RS-422
0
Width of the front
234
Height of the front
174
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
PU404UF8250 8GB/256GB BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。