interlight QHE4X54T5HOUNVPSNHTSCL
- 收藏
- 对比
QHE4X54T5HOUNVPSNHTSCL
3101-QHE4X54T5HOUNVPSNHTSCL
镇流器,逆变器
--
大陆
立即发货

Replacement for Sylvania QHE4X54
1最小包装量--
QHE4X54T5HOUNVPSNHTSCL详情
interlight QHE4X54T5HOUNVPSNHTSCL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - -25
Degree of protection (IP)
IP65
Material of contact surface
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
QHE4X54T5HOUNVPSNHTSCL拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。