interlight QHE PSN 4X54T5HT SCL /HO UNV
- 收藏
- 对比
QHE PSN 4X54T5HT SCL /HO UNV
3101-QHE PSN 4X54T5HT SCL /HO UNV
镇流器,逆变器
--
大陆
立即发货

Replacement for Light Bulb / Lam
1最小包装量--
QHE PSN 4X54T5HT SCL /HO UNV详情
interlight QHE PSN 4X54T5HT SCL /HO UNV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Ambient temperature
-25 - 55
Max. output current
100
Material housing
Metal
Voltage type
DC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Suitable for safety functions
无
Explosion safety category for gas
None
Rated control supply voltage at DC
10 - 30
Explosion safety category for dust
None
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
QHE PSN 4X54T5HT SCL /HO UNV拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。