interlight R-1G7 UNIVERSAL REMOTE CONTROL BATTERY
- 收藏
- 对比
R-1G7 UNIVERSAL REMOTE CONTROL BATTERY
3101-R-1G7 UNIVERSAL REMOTE CONTROL BATTERY
配件
--
大陆
立即发货

Replacement for Logitech R-1G7 U
1最小包装量--
R-1G7 UNIVERSAL REMOTE CONTROL BATTERY详情
interlight R-1G7 UNIVERSAL REMOTE CONTROL BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Grey
With front ring
有
Type of control element
Key
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
R-1G7 UNIVERSAL REMOTE CONTROL BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。