interlight R510-FS07DE
- 收藏
- 对比
R510-FS07DE详情
interlight R510-FS07DE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Model
Series push button
Transparent
无
Imprint
None
Material quality
Other
Type of fastening
Mounting with claw
Nominal voltage
250
Surface protection
Untreated
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
触点
2 make contacts (NO)
R510-FS07DE拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。