interlight RT 3200 ULTRASOUND BATTERY
- 收藏
- 对比
RT 3200 ULTRASOUND BATTERY
3101-RT 3200 ULTRASOUND BATTERY
配件
--
大陆
立即发货

Replacement for Ge Healthcare Rt
1最小包装量--
RT 3200 ULTRASOUND BATTERY详情
interlight RT 3200 ULTRASOUND BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
RT 3200 ULTRASOUND BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。