interlight SATELLITE L50-A
- 收藏
- 对比
SATELLITE L50-A
3101-SATELLITE L50-A
配件
--
大陆
立即发货

Replacement for Toshiba Satellit
1最小包装量--
SATELLITE L50-A详情
interlight SATELLITE L50-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Feedback
0-10 VDC
Manufacturer Part Number
GMA163.1U
Approvals
cUL, UL
Manufacturer
Siemens Building Technologies
Mounting
Direct Coupled
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
温度范围
-25-130 °F
轴尺寸
Square 1/4-1/2 , Round 1/4-3/4
知识产权评级
IP54
SATELLITE L50-A拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。