interlight SCP-02LBPS
- 收藏
- 对比
SCP-02LBPS详情
interlight SCP-02LBPS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Unit Weight
0.000023 oz
Case Code - mm
1005
Case Code - in
0402
Qualification
AEC-Q200
Package
零售包装
厂商
Interlight
Product Status
活跃
包装
Reel
系列
PCF
电阻
19.6 kOhms
子类别
Resistors
技术
Thin Film
配件类型
Replacement Battery
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
SCP-02LBPS拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。