interlight SCP3612
- 收藏
- 对比
SCP3612详情
interlight SCP3612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Connectable conductor cross section solid-core
1 - 16
Overvoltage category
3
Pollution degree
3
Connectable conductor cross section multi-wired
1 - 10
Degree of protection (IP)
IP20
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
频率
50 - 60
配件类型
Replacement Battery
SCP3612拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。