interlight SJ 8841 RT 24 VOLTS 4 PACK
- 收藏
- 对比
SJ 8841 RT 24 VOLTS 4 PACK
3101-SJ 8841 RT 24 VOLTS 4 PACK
配件
--
大陆
立即发货

Replacement for Skyjack Sj 8841
1最小包装量--
SJ 8841 RT 24 VOLTS 4 PACK详情
interlight SJ 8841 RT 24 VOLTS 4 PACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP66/IP67
Explosion safety category for dust
None
Type of control element
Other
Explosion safety category for gas
None
Suitable for safety functions
有
Number of contacts as normally closed contact
1
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
SJ 8841 RT 24 VOLTS 4 PACK拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。