interlight SLA-12V-12AH-T2 BATTERY
- 收藏
- 对比
SLA-12V-12AH-T2 BATTERY
3101-SLA-12V-12AH-T2 BATTERY
配件
--
大陆
立即发货

Replacement for Chrome SLA-12V-1
1最小包装量--
SLA-12V-12AH-T2 BATTERY详情
interlight SLA-12V-12AH-T2 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1200 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
SLA-12V-12AH-T2 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。