interlight SPECTRE X360 15-CH007NG BATTERY
- 收藏
- 对比
SPECTRE X360 15-CH007NG BATTERY
3101-SPECTRE X360 15-CH007NG BATTERY
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
SPECTRE X360 15-CH007NG BATTERY详情
interlight SPECTRE X360 15-CH007NG BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Factory Pack QuantityFactory Pack Quantity
250
Mounting Styles
SMD/SMT
Manufacturer
Apem
Illuminated
Non-Illuminated
Brand
Apem
Tradename
multimec
RoHS
Details
Actuator
Round
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
3E
子类别
Switches
开关功能
OFF - (ON)
配件类型
Replacement Battery
触点形式
SPST
产品类别
轻触开关
照明颜色
-
灯型
-
产品类别
轻触开关
SPECTRE X360 15-CH007NG BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。