interlight SPEED ZTR 44 ZERO-TURN MOWER 250CCA BATTERY
- 收藏
- 对比
SPEED ZTR 44 ZERO-TURN MOWER 250CCA BATTERY
3101-SPEED ZTR 44 ZERO-TURN MOWER 250CCA BATTERY
配件
--
大陆
立即发货

Replacement for Dixon Speed Ztr
1最小包装量--
SPEED ZTR 44 ZERO-TURN MOWER 250CCA BATTERY详情
interlight SPEED ZTR 44 ZERO-TURN MOWER 250CCA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyvinyl chloride (PVC)
Rated current In
12
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP68
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
SPEED ZTR 44 ZERO-TURN MOWER 250CCA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。