interlight STREAM 11-AB010UR BATTERY
- 收藏
- 对比
STREAM 11-AB010UR BATTERY
3101-STREAM 11-AB010UR BATTERY
配件
--
大陆
立即发货

Replacement for Hp Hewlett Packa
1最小包装量--
STREAM 11-AB010UR BATTERY详情
interlight STREAM 11-AB010UR BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
Product Status
活跃
厂商
Interlight
Package
零售包装
系列
-
配件类型
Replacement Battery
STREAM 11-AB010UR BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。