interlight STX-2 SLR FILM CAMERA BATTERY
- 收藏
- 对比
STX-2 SLR FILM CAMERA BATTERY
3101-STX-2 SLR FILM CAMERA BATTERY
配件
--
大陆
立即发货

Replacement for Fuji STX-2 Slr F
1最小包装量--
STX-2 SLR FILM CAMERA BATTERY详情
interlight STX-2 SLR FILM CAMERA BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
STX-2 SLR FILM CAMERA BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。