interlight SWIFT 7 SF714-52T-79XN BATTERY
- 收藏
- 对比
SWIFT 7 SF714-52T-79XN BATTERY
3101-SWIFT 7 SF714-52T-79XN BATTERY
配件
--
大陆
立即发货

Replacement for Acer Swift 7 SF7
1最小包装量--
SWIFT 7 SF714-52T-79XN BATTERY详情
interlight SWIFT 7 SF714-52T-79XN BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1260 - 10080
Number of auxiliary contacts as normally open contact
0
Overload release current setting
252 - 630
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
SWIFT 7 SF714-52T-79XN BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。