interlight TALKABOUT SX700R TWO WAY RADIO BATTERY
- 收藏
- 对比
TALKABOUT SX700R TWO WAY RADIO BATTERY
3101-TALKABOUT SX700R TWO WAY RADIO BATTERY
配件
--
大陆
立即发货

Replacement for Motorola Talkabo
1最小包装量--
TALKABOUT SX700R TWO WAY RADIO BATTERY详情
interlight TALKABOUT SX700R TWO WAY RADIO BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
TALKABOUT SX700R TWO WAY RADIO BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。