interlight TC407
- 收藏
- 对比
TC407详情
interlight TC407重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
80
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
80 - 80
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
800 - 800
Type of electrical connection of main circuit
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
TC407拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight








哦! 它是空的。