interlight TEMPO L4 2.3L 460CCA MT YEAR 1990 BATTERY
- 收藏
- 对比
TEMPO L4 2.3L 460CCA MT YEAR 1990 BATTERY
3101-TEMPO L4 2.3L 460CCA MT YEAR 1990 BATTERY
配件
--
大陆
立即发货

Replacement for Ford Tempo L4 2.
1最小包装量--
TEMPO L4 2.3L 460CCA MT YEAR 1990 BATTERY详情
interlight TEMPO L4 2.3L 460CCA MT YEAR 1990 BATTERY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
Export outside of USA is prohibited.More Info
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
110647-0001
Manufacturer
ITT Cannon
Brand
ITT Cannon
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
KPT
子类别
D-Sub Connectors
配件类型
Replacement Battery
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
TEMPO L4 2.3L 460CCA MT YEAR 1990 BATTERY拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。