interlight THUNDER TNT BATTERY ONLY-HARNESS NOT INCLUDED
- 收藏
- 对比
THUNDER TNT BATTERY ONLY-HARNESS NOT INCLUDED
3101-THUNDER TNT BATTERY ONLY-HARNESS NOT INCLUDED
配件
--
大陆
立即发货

Replacement for Peg Perego Thund
1最小包装量--
THUNDER TNT BATTERY ONLY-HARNESS NOT INCLUDED详情
interlight THUNDER TNT BATTERY ONLY-HARNESS NOT INCLUDED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP2-42G10F8
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
Incandescent
触点
1NO
知识产权评级
IP66
THUNDER TNT BATTERY ONLY-HARNESS NOT INCLUDED拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。