interlight TL37J 24 VOLTS 4 PACK
- 收藏
- 对比
TL37J 24 VOLTS 4 PACK
3101-TL37J 24 VOLTS 4 PACK
配件
--
大陆
立即发货

Replacement for Snorkel Internat
1最小包装量--
TL37J 24 VOLTS 4 PACK详情
interlight TL37J 24 VOLTS 4 PACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Other
With front ring
有
Type of control element
Other
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
TL37J 24 VOLTS 4 PACK拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。