interlight TRAVELMATE 222X
- 收藏
- 对比
TRAVELMATE 222X
3101-TRAVELMATE 222X
配件
--
大陆
立即发货

Replacement for Acer Travelmate
1最小包装量--
TRAVELMATE 222X详情
interlight TRAVELMATE 222X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
TRAVELMATE 222X拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。