interlight TRAVELMATE 740
- 收藏
- 对比
TRAVELMATE 740
3101-TRAVELMATE 740
配件
--
大陆
立即发货

Replacement for Acer Travelmate
1最小包装量--
TRAVELMATE 740详情
interlight TRAVELMATE 740重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Panel
Manufacturer
ABB
Manufacturer Part Number
ACS310-03U-17A2-4+J404
Package
ACS310R3IP20
Enclosure
R3
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
最高频率
500 Hz
知识产权评级
IP20
TRAVELMATE 740拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。