interlight UNICAN 5022501070
- 收藏
- 对比
UNICAN 5022501070
3101-UNICAN 5022501070
配件
--
大陆
立即发货

Replacement for Kaba Ilco Unican
1最小包装量--
UNICAN 5022501070详情
interlight UNICAN 5022501070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/2 NPT
Case Size
6
Manufacturer Part Number
132550
Case Style
Lower Back Mount
Range
0-200 psi
Manufacturer
US Gauge
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
-
配件类型
Replacement Battery
UNICAN 5022501070拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。