interlight V26 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR
- 收藏
- 对比
V26 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR
3101-V26 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR
特种电缆组件
--
大陆
立即发货

Replacement for Philips V26 Shor
1最小包装量--
V26 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR详情
interlight V26 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
Package
零售包装
厂商
Interlight
Product Status
活跃
系列
*
V26 SHORT SPO2 SENSORS VETERINARY RECTAL SENSOR拓展信息
interlight
interlight
interlight
interlight
interlight
interlight
interlight







哦! 它是空的。